KSS2.5-14 is a steel spur gear with a module of 2.5, 14 teeth, and a plain bore. It has an outside diameter of 35 mm, a width of 25 mm, a keyway size of 5 x 2.3 mm, and an M4 set screw. The allowable torque is 5.25 N·m (0.26 kgf·m), and the backlash ranges from 0.14 to 0.28 mm. The gear is made from S45C steel with a tooth hardness of less than 194 HB, compliant with JIS grade N8 (JIS B1702-1: 1998). The keyway conforms to JIS B1301 standards with Js 9 tolerance.
Module 2.5, 14 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-14 | KSS2.5-14 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 14 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 14 | 14 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |