QTC METRIC GEARS Metal Spur Gears (metric) KSS2.5-13J12

Description
Module 2.5, 13 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Request a Quote
Description
Module 2.5, 13 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel spur gear with module 2.5, 13 teeth, 12 mm bore, keyway 4 mm wide by 1.8 mm deep, and M4 set screw, designed for light-load applications. The gear has a pitch diameter of 32.5 mm, outside diameter of 37 mm, thickness of 12 mm, and weighs 0.18 kg. Backlash ranges from 0.14 to 0.28 mm. Precision conforms to JIS grade N8 (JIS B1702-1: 1998). Material is S45C steel with tooth hardness under 194 HB. Allowable torque is 4.17 N·m (0.42 kgf·m).

Datasheet Summary
Powered by GS/AI

Steel spur gear with module 2.5, 13 teeth, 12 mm bore, keyway 4 mm wide by 1.8 mm deep, and M4 set screw, designed for light-load applications. The gear has a pitch diameter of 32.5 mm, outside diameter of 37 mm, thickness of 12 mm, and weighs 0.18 kg. Backlash ranges from 0.14 to 0.28 mm. Precision conforms to JIS grade N8 (JIS B1702-1: 1998). Material is S45C steel with tooth hardness under 194 HB. Allowable torque is 4.17 N·m (0.42 kgf·m).

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2.5-13J12 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2.5-13J12
Metal Spur Gears (metric) KSS2.5-13J12
Module 2.5, 13 Tooth Mild Steel Spur Gear with 12mm Finished Bore

Module 2.5, 13 Tooth Mild Steel Spur Gear with 12mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 13 Tooth Mild Steel Spur Gear with 12mm Finished Bore - KSS2.5-13J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 13 Tooth Mild Steel Spur Gear with 12mm Finished Bore
KSS2.5-13J12
Module 2.5, 13 Tooth Mild Steel Spur Gear with 12mm Finished Bore KSS2.5-13J12
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2.5-13J12 KSS2.5-13J12
Product Name Metal Spur Gears (metric) Module 2.5, 13 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 13 13
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK SUSCP10-20J15, CP10, Module 3.18, 20 Tooth, CP Stainless Steel Gears - suscp10-20j15 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 20
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.3, 16 Tooth Brass Spur Gear - A 1B 2MY03016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design Metric
View Details