KSS2.5-13 is a steel spur gear with a module of 2.5 and 13 teeth, featuring a plain bore of 12 mm, a pitch diameter of 32.5 mm, an outside diameter of 37 mm, a hub diameter of 37 mm, a hub length of 25 mm, and a tooth width of 12 mm. It has a keyway of 4 mm width by 1.8 mm depth, an M4 set screw, and a maximum allowable torque of 4.17 N·m (0.426 kgf·m). Backlash is specified as 0.14 to 0.28 mm, and the gear weighs 0.18 kg. The gear is made of S45C steel with a hardness of less than 194 HB, machined to JIS grade N8 (JIS B1702-1: 1998) precision, with a 20° pressure angle and standard full-depth teeth.
Module 2.5, 13 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-13 | KSS2.5-13 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 13 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 13 | 13 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |