KSS2.5-12J12 is a steel spur gear with a module of 2.5, 12 teeth, and a 12 mm bore, featuring a keyway (JIS B1301, Js9 tolerance) and a set screw (4 x 1.8, M4) for shaft fixation. It has a nominal tooth width of 12 mm, an overall thickness of 6 mm, and a weight of 0.15 kg. The allowable torque is 3.24 N·m (0.33 kgf·m), with a theoretical backlash range of 0.14 to 0.28 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, machined to JIS grade N8 precision (JIS B1702-1:1998), and has a 20° pressure angle with standard full-depth teeth.
Module 2.5, 12 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-12J12 | KSS2.5-12J12 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 12 Tooth Mild Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 12 | 12 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |