QTC METRIC GEARS Metal Spur Gears (metric) KSS2.5-120J40

Description
Module 2.5, 120 Tooth Mild Steel Spur Gear with 40mm Finished Bore
Request a Quote
Description
Module 2.5, 120 Tooth Mild Steel Spur Gear with 40mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS2.5-120J40 is a precision-grade metal spur gear with a module of 2.5 and 120 teeth, designed for applications requiring reliable power transmission. It is manufactured from S45C steel, ensuring durability and strength. The gear features a standard full depth tooth profile and a pressure angle of 20 degrees, which contributes to its efficient meshing with other gears. The bore diameter is 40mm, making it suitable for various shaft sizes. The tooth hardness is less than 194HB, indicating a balance between toughness and wear resistance. This gear is classified under JIS grade N8, ensuring it meets specific quality standards. The product is available on request, with a lead time of up to five working days for orders.

Datasheet Summary
Powered by GS/AI

The KSS2.5-120J40 is a precision-grade metal spur gear with a module of 2.5 and 120 teeth, designed for applications requiring reliable power transmission. It is manufactured from S45C steel, ensuring durability and strength. The gear features a standard full depth tooth profile and a pressure angle of 20 degrees, which contributes to its efficient meshing with other gears. The bore diameter is 40mm, making it suitable for various shaft sizes. The tooth hardness is less than 194HB, indicating a balance between toughness and wear resistance. This gear is classified under JIS grade N8, ensuring it meets specific quality standards. The product is available on request, with a lead time of up to five working days for orders.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2.5-120J40 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2.5-120J40
Metal Spur Gears (metric) KSS2.5-120J40
Module 2.5, 120 Tooth Mild Steel Spur Gear with 40mm Finished Bore

Module 2.5, 120 Tooth Mild Steel Spur Gear with 40mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 120 Tooth Mild Steel Spur Gear with 40mm Finished Bore - KSS2.5-120J40 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 120 Tooth Mild Steel Spur Gear with 40mm Finished Bore
KSS2.5-120J40
Module 2.5, 120 Tooth Mild Steel Spur Gear with 40mm Finished Bore KSS2.5-120J40
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2.5-120J40 KSS2.5-120J40
Product Name Metal Spur Gears (metric) Module 2.5, 120 Tooth Mild Steel Spur Gear with 40mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 120 120
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.8, 30 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 30
Design Metric
View Details