QTC METRIC GEARS Metal Spur Gears (metric) KSS2.5-120J35

Description
Module 2.5, 120 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Request a Quote
Description
Module 2.5, 120 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2.5 steel spur gear with 120 teeth and a 35 mm finished bore, made from S45C steel with JIS Grade N8 precision. The gear has a standard full-depth tooth profile, 20° pressure angle, and a tooth hardness less than 194 HB. It includes a keyway conforming to JIS B1301 (Js 9 tolerance). The allowable torque is rated at 9.31 N·m, with a theoretical backlash of 0.22 to 0.48 mm. The bore is counterbored to reduce tapped hole length. Dimensions include a pitch diameter of 300 mm, outside diameter of 305 mm, and face width of 25 mm. This variant is available on request with a lead time of up to five working days and is limited to batches of 1 to 20 units per order.

Datasheet Summary
Powered by GS/AI

Module 2.5 steel spur gear with 120 teeth and a 35 mm finished bore, made from S45C steel with JIS Grade N8 precision. The gear has a standard full-depth tooth profile, 20° pressure angle, and a tooth hardness less than 194 HB. It includes a keyway conforming to JIS B1301 (Js 9 tolerance). The allowable torque is rated at 9.31 N·m, with a theoretical backlash of 0.22 to 0.48 mm. The bore is counterbored to reduce tapped hole length. Dimensions include a pitch diameter of 300 mm, outside diameter of 305 mm, and face width of 25 mm. This variant is available on request with a lead time of up to five working days and is limited to batches of 1 to 20 units per order.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2.5-120J35 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2.5-120J35
Metal Spur Gears (metric) KSS2.5-120J35
Module 2.5, 120 Tooth Mild Steel Spur Gear with 35mm Finished Bore

Module 2.5, 120 Tooth Mild Steel Spur Gear with 35mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 120 Tooth Mild Steel Spur Gear with 35mm Finished Bore - KSS2.5-120J35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 120 Tooth Mild Steel Spur Gear with 35mm Finished Bore
KSS2.5-120J35
Module 2.5, 120 Tooth Mild Steel Spur Gear with 35mm Finished Bore KSS2.5-120J35
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2.5-120J35 KSS2.5-120J35
Product Name Metal Spur Gears (metric) Module 2.5, 120 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 120 120
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 14 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK10014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details