QTC METRIC GEARS Metal Spur Gears (metric) KSS2.5-120J30

Description
Module 2.5, 120 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Request a Quote
Description
Module 2.5, 120 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS2.5-120J30 is a precision-grade metal spur gear manufactured by QTC METRIC GEARS. It features a module of 2.5 and has 120 teeth, making it suitable for applications requiring moderate torque transmission. The gear is made from S45C steel and has a pressure angle of 20 degrees. The tooth hardness is less than 194HB, indicating a balance between strength and machinability. The gear has a finished bore of 30mm, which allows for easy integration into various mechanical systems. This product is designed to meet JIS grade N8 standards, ensuring reliable performance in engineering applications.

Datasheet Summary
Powered by GS/AI

The KSS2.5-120J30 is a precision-grade metal spur gear manufactured by QTC METRIC GEARS. It features a module of 2.5 and has 120 teeth, making it suitable for applications requiring moderate torque transmission. The gear is made from S45C steel and has a pressure angle of 20 degrees. The tooth hardness is less than 194HB, indicating a balance between strength and machinability. The gear has a finished bore of 30mm, which allows for easy integration into various mechanical systems. This product is designed to meet JIS grade N8 standards, ensuring reliable performance in engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2.5-120J30 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2.5-120J30
Metal Spur Gears (metric) KSS2.5-120J30
Module 2.5, 120 Tooth Mild Steel Spur Gear with 30mm Finished Bore

Module 2.5, 120 Tooth Mild Steel Spur Gear with 30mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 120 Tooth Mild Steel Spur Gear with 30mm Finished Bore - KSS2.5-120J30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 120 Tooth Mild Steel Spur Gear with 30mm Finished Bore
KSS2.5-120J30
Module 2.5, 120 Tooth Mild Steel Spur Gear with 30mm Finished Bore KSS2.5-120J30
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2.5-120J30 KSS2.5-120J30
Product Name Metal Spur Gears (metric) Module 2.5, 120 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 120 120
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG6-50R1E45, Module 650 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-50r1e45 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details
24 D.P., 21 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24021 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 21
Design English
View Details
Mitre & Bevel Gears - 5215954 - RS Components, Ltd.
Specs
Number of Teeth 25
Design Metric
Material Hardened; Steel
View Details