Module 2.5, 100-tooth steel spur gear with a 40 mm finished bore, made of S45C material, and featuring JIS grade N8 precision. The gear has a 20° pressure angle, standard full-depth teeth, and an allowable torque of 6.60 N·m. It includes a set screw and complies with JIS B1301 for keyway dimensions. The bore is conditionally counterbored due to the length of the tapped hole. The product is part of the J series, which requires a lead time of five working days and is available in quantities of one to twenty per order.
Module 2.5, 100 Tooth Mild Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-100J40 | KSS2.5-100J40 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 100 Tooth Mild Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |