KSS2.5-100J35 is a steel spur gear with a module of 2.5, 100 teeth, and a 35 mm finished bore, conforming to JIS grade N8 (JIS B1702-1: 1998). The gear is made of S45C material with a tooth hardness of less than 194 HB, has a 20° pressure angle, and standard full depth teeth. The allowable torque is 6.68 N·m, the pitch diameter is 250 mm, the outside diameter is 255 mm, the face width is 25 mm, and the bore keyway follows JIS B1301 with Js9 tolerance. A set screw is included with the tapped hole. Available as a custom-order product requiring 5 working days lead time, with a maximum quantity of 20 units per order.
Module 2.5, 100 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-100J35 | KSS2.5-100J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 100 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |