Module 2.5 steel spur gear with 100 teeth, 32 mm finished bore, and JIS grade N8 precision, made from S45C material with a tooth hardness of less than 194 HB, standard full-depth teeth at 20° pressure angle, and a keyway conforming to JIS B1301 Js 9 tolerance. The gear has a hub width of 90 mm, overall diameter of 250 mm, and an overall thickness of 25 mm, with a maximum allowable torque of 6.72 N·m. The bore is compatible with an M8 setscrew and includes a push pin for shaft retention. The product is delivered with a set screw for the tapped hole and is not black oxide coated in any reworked areas.
Module 2.5, 100 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-100J32 | KSS2.5-100J32 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 100 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |