Steel spur gear with 48 teeth, 55 mm outside diameter, 20° pressure angle, and 32 mm keyway bored to accept an M8 set screw, rated for 1.12 N·m allowable torque and 0.18-0.36 mm backlash. Made of S45C steel, precision grade JIS N8, with a 10 x 3.3 mm keyway conforming to JIS B1301. Standard full-depth teeth and black oxide coating apply, except over reworked areas.
Module 2, 48 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-48J32 | KSS2-48J32 |
| Product Name | Metal Spur Gears (metric) | Module 2, 48 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |