KSS2-48J28 is a steel spur gear with 28 teeth, module 2, and a 3.3 mm × 8 mm keyway, designed for metric applications. It has a bore diameter of 28 mm, a pitch diameter of 56 mm, and a face width of 10 mm. The gear meets JIS grade N8 precision (JIS B1702-1: 1998), has a 20° pressure angle, and is made from S45C steel with a tooth hardness of less than 194 HB. The allowable torque is 1.08 N·m, and theoretical backlash ranges from 0.18 to 0.36 mm. The part includes a set screw and is classified as a J Series variant, available on request with a lead time of up to 5 working days. The keyway conforms to JIS B1301 Js9 tolerance.
Module 2, 48 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-48J28 | KSS2-48J28 |
| Product Name | Metal Spur Gears (metric) | Module 2, 48 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |