KSS2-48J22 is a steel spur gear in the KSS2 series with a module of 2, 48 teeth, and a 22 mm bore. It has a keyway of 6 mm width by 2.8 mm depth, conforming to JIS B1301 standards with Js9 tolerance. The gear is made of S45C steel with a tooth hardness of less than 194 HB and meets JIS grade N8 precision (JIS B1702-1: 1998). The pressure angle is 20°, and the backlash ranges from 0.18 to 0.36 mm. The allowable torque is 1.32 N·m. The gear has a hub diameter of 96 mm, overall width of 55 mm, and thickness of 15.9 mm. Set screw options are available upon request. Secondary operations that reduce tooth width are not recommended as they compromise precision and strength.
Module 2, 48 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-48J22 | KSS2-48J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 48 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |