KSS2-48J19 is a 48-tooth steel spur gear with a 19 mm bore, keyway size 6 mm × 2.8 mm, and JIS grade N8 precision, designed for use with set screw mounts. It has a module of 2, pressure angle of 20°, and is made of S45C steel. The gear has a backlash of 0.18-0.36 mm, an allowable torque of 1.25 N·m, and dimensions of 148 mm pitch diameter, 18.3 mm face width, and 15.1 mm overall thickness. A set screw is included. The product complies with JIS B1702-1:1998 for precision, and keyways conform to JIS B1301 (Js 9 tolerance).
Module 2, 48 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-48J19 | KSS2-48J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 48 Tooth Mild Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |