KSS2-48J18 is a steel spur gear in the KSS2-48 module series, with 18 teeth, a 6 mm bore, and a keyway of 6 mm width by 2.8 mm depth, conforming to JIS B1301 Js9 tolerance. The gear has a module of 2.5, a pressure angle of 20°, and is made from S45C steel. Backlash is specified as 0.18-0.36 mm, and the allowable torque is 1.16 N·m. The gear is graded to JIS B1702-1:1998 Grade N8 precision. It has a profile height of 148 mm, an overall width of 55 mm, and a face width of 20 mm. Set screw included.
Module 2, 48 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-48J18 | KSS2-48J18 |
| Product Name | Metal Spur Gears (metric) | Module 2, 48 Tooth Mild Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |