KSS2-48J17 is a steel spur gear in the KSS2 series, with 48 modules, 17 teeth, and a keyway of 5 mm width by 2.3 mm depth, conforming to JIS B1301 standard with Js9 tolerance. It has a bore size designed for an M4 set screw, an allowable torque of 1.26 N·m, and a backlash of 0.18-0.36 mm. The gear is made from S45C steel with a tooth hardness of less than 194 HB, and precision grade JIS B1702-1: 1998 N8. It features a standard full-depth tooth profile at a 20° pressure angle. The overall dimensions are 148 mm outside diameter, 18.3 mm face width, and 15.1 mm pitch diameter. Weight is 1.87 kg.
Module 2, 48 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-48J17 | KSS2-48J17 |
| Product Name | Metal Spur Gears (metric) | Module 2, 48 Tooth Mild Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |