KSS2-48J16 is a steel spur gear in the KSS2 series with 48 teeth, a 16 mm bore, and a keyway of 5 mm width by 2.3 mm depth, conforming to JIS B1301 Js9 tolerance. It has a module of 2, a 20° pressure angle, and is made of S45C steel with a tooth hardness of less than 194 HB. The gear has a JIS Grade N8 precision rating per JIS B1702-1:1998, a backlash of 0.18~0.36 mm, and an allowable torque of 1.17 N·m. Its dimensions are 148 mm pitch diameter, 18.3 mm face width, and 15.1 mm hub diameter.
Module 2, 48 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-48J16 | KSS2-48J16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 48 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |