KSS2-48 is a steel spur gear with a module of 2, 48 teeth, and a plain bore. It has a pitch diameter of 96 mm, outside diameter of 100 mm, and tooth width of 20 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, has a 20° pressure angle, and adheres to JIS grade N8 precision (JIS B1702-1:1998). Backlash ranges from 0.18 to 0.36 mm. Allowable torque is 1.28 N·m for the plain bore version. Keyways, when present, conform to JIS B1301 Js9 tolerance.
Module 2, 48 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-48 | KSS2-48 |
| Product Name | Metal Spur Gears (metric) | Module 2, 48 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |