KSS2-46J32 is a steel spur gear in the KSS Module 2 series, with 46 teeth, a 32 mm bore, and an M8 keyway according to JIS B1301 (Js9 tolerance). The gear has a module of 5, a pressure angle of 20°, and is made of S45C steel with a tooth hardness of less than 194 HB. It complies with JIS grade N8 precision (JIS B1702-1:1998) and has a theoretical backlash of 0.18 to 0.36 mm. The allowable torque is 1.03 N·m. The gear width is 16.7 mm, and the overall dimensions are 140 mm outside diameter, 14.3 mm face width, and 20 mm hub thickness. A set screw is included with tapped bore variants, but the J32 variant uses a keyway instead. Backlash and torque ratings are calculated under assumed usage conditions.
Module 2, 46 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-46J32 | KSS2-46J32 |
| Product Name | Metal Spur Gears (metric) | Module 2, 46 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 46 | 46 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |