The KSS2-46J30 is a precision-grade metal spur gear manufactured by QTC METRIC GEARS. It features 46 teeth and is designed with a module of 2, making it suitable for various mechanical applications. The gear is made from S45C steel, which provides a balance of strength and durability. It has a pressure angle of 20° and standard full-depth gear teeth, ensuring efficient power transmission. The tooth hardness is less than 194HB, indicating a moderate level of hardness suitable for general use. The gear has a finished bore of 30mm, allowing for easy integration into assemblies. This product is part of a series that may require a lead time for shipping, and it is important to note that modifications could affect its precision and strength.
Module 2, 46 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-46J30 | KSS2-46J30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 46 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 46 | 46 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |