KSS2-46J20 is a steel spur gear in the KSS2 series, with a module of 2, 46 teeth, and a keyway of 6 mm wide by 2.8 mm deep, designed for metric applications. It has a bore diameter of 20 mm, a backlash of 0.18-0.36 mm, and an allowable torque of 1.15 N·m. The gear meets JIS grade N8 (JIS B1702-1: 1998) precision standards, is made from S45C steel, and has a 20° pressure angle. The keyway conforms to JIS B1301, Js9 tolerance. The part includes a set screw, and the tooth hardness is less than 194 HB. The pitch diameter is 92 mm, and the gear width is 20 mm.
Module 2, 46 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-46J20 | KSS2-46J20 |
| Product Name | Metal Spur Gears (metric) | Module 2, 46 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 46 | 46 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |