KSS2-46J18 is a steel spur gear in the KSS2 series with 46 teeth, a module of 2, and a keyway of 5 mm width by 2.3 mm depth, compliant with JIS B1301 Js9 tolerance. It has a bore size matching the S1K profile, a pressure angle of 20°, and is made of S45C steel with a tooth hardness of less than 194 HB. The gear's backlash is specified between 0.18 and 0.36 mm when meshed with an identical gear. The allowable torque is 1.16 N·m. The gear's dimensions are 140 mm outer diameter, 16.7 mm face width, and 14.3 mm hub diameter, with a total thickness of 1.71 mm. It adheres to JIS grade N8 precision (JIS B1702-1: 1998).
Module 2, 46 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-46J18 | KSS2-46J18 |
| Product Name | Metal Spur Gears (metric) | Module 2, 46 Tooth Mild Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 46 | 46 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |