KSS2-46J17 is a steel spur gear in the KSS2 series, with a 46-tooth count, module 2, and a 5 mm keyway sized for a 17 mm bore. It has a JIS grade N8 precision rating and a pressure angle of 20°. The gear is made from S45C steel with a tooth hardness of less than 194 HB. The allowable torque is 1.17 N·m, and the backlash range is 0.18 to 0.36 mm. The overall dimensions are 140 mm outside diameter, 16.7 mm face width, and 14.3 mm thickness. The keyway conforms to JIS B1301 standard with Js9 tolerance.
Module 2, 46 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-46J17 | KSS2-46J17 |
| Product Name | Metal Spur Gears (metric) | Module 2, 46 Tooth Mild Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 46 | 46 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |