KSS2-46J16 is a steel spur gear with 46 teeth, module 2, and a 5 mm keyway with 2.3 mm depth, designed for power transmission. It has a bore diameter of 16 mm, a tooth width of 10 mm, and an overall width of 55 mm. The gear is made of S45C steel with a hardness of less than 194 HB, operates at a 20° pressure angle, and meets JIS grade N8 precision per JIS B1702-1:1998. Allowable torque is 1.17 N·m with backlash ranging from 0.18 to 0.36 mm. Set screw mounting is included.
Module 2, 46 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-46J16 | KSS2-46J16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 46 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 46 | 46 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |