QTC METRIC GEARS Metal Spur Gears (metric) KSS2-46J15

Description
Module 2, 46 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Request a Quote
Description
Module 2, 46 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS2-46J15 is a precision-grade metal spur gear manufactured by QTC METRIC GEARS. It features 46 teeth and is designed with a standard full depth tooth profile and a pressure angle of 20 degrees. The gear is made from S45C steel, which provides a balance of strength and durability. The tooth hardness is less than 194HB, ensuring adequate wear resistance for various applications. This gear has a finished bore of 15mm, making it suitable for mounting on shafts of compatible sizes. The product adheres to JIS grade N8 standards, ensuring high precision and quality. It is important to note that this product is available on request, with a lead time of up to five working days for shipping.

Datasheet Summary
Powered by GS/AI

The KSS2-46J15 is a precision-grade metal spur gear manufactured by QTC METRIC GEARS. It features 46 teeth and is designed with a standard full depth tooth profile and a pressure angle of 20 degrees. The gear is made from S45C steel, which provides a balance of strength and durability. The tooth hardness is less than 194HB, ensuring adequate wear resistance for various applications. This gear has a finished bore of 15mm, making it suitable for mounting on shafts of compatible sizes. The product adheres to JIS grade N8 standards, ensuring high precision and quality. It is important to note that this product is available on request, with a lead time of up to five working days for shipping.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2-46J15 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2-46J15
Metal Spur Gears (metric) KSS2-46J15
Module 2, 46 Tooth Mild Steel Spur Gear with 15mm Finished Bore

Module 2, 46 Tooth Mild Steel Spur Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 2, 46 Tooth Mild Steel Spur Gear with 15mm Finished Bore - KSS2-46J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 46 Tooth Mild Steel Spur Gear with 15mm Finished Bore
KSS2-46J15
Module 2, 46 Tooth Mild Steel Spur Gear with 15mm Finished Bore KSS2-46J15
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2-46J15 KSS2-46J15
Product Name Metal Spur Gears (metric) Module 2, 46 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 46 46
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
Module 1.5, 70 Teeth, 20 Degree Pressure Angle Steel Gear with Keyway - A 1C22MYK15070B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details