KSS2-45J32 is a steel spur gear with 32 teeth, a 32 mm finished bore, and an M8 keyway measuring 10 mm wide by 3.3 mm deep, designed for metric applications with a module of 2 and a 20° pressure angle. It conforms to JIS grade N8 precision (JIS B1702-1:1998), is made from S45C steel with a tooth hardness of less than 194 HB, and has a backlash of 0.18~0.36 mm. The allowable torque is 0.98 N·m. The gear has a width of 16.0 mm and weighs 1.22 kg.
Module 2, 45 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-45J32 | KSS2-45J32 |
| Product Name | Metal Spur Gears (metric) | Module 2, 45 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |