KSS2-45J30 is a steel spur gear from the KSS Module 2 series, with 45 teeth, a 30 mm bore, and a keyway of 8 mm width by 3.3 mm depth, complying with JIS B1301 Js9 tolerance. It has a module of 2, a 20° pressure angle, and is made of S45C steel with a tooth hardness of less than 194 HB. The gear is rated for an allowable torque of 1.01 N·m and has an allowable backlash of 0.18 to 0.36 mm. It meets JIS grade N8 precision (JIS B1702-1:1998). The gear's pitch diameter is 90 mm, overall width is 16.0 mm, and it includes a set screw. Finite secondary operations may affect precision and strength. This part is available as a J Series variant upon request, with a lead time of up to five working days for orders of 1 to 20 units.
Module 2, 45 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-45J30 | KSS2-45J30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 45 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |