KSS2-44J32 is a Module 2, 44-tooth steel spur gear with a 32mm bore and keyway, made from S45C material with JIS grade N8 precision. The gear has a 20° pressure angle, standard full-depth teeth, and a maximum hardness of less than 194HB. The keyway conforms to JIS B1301 with Js9 tolerance. A set screw is included for shaft retention. The gear's dimensions include a face width of 5mm, and its weight is 0.94 kg. Backlash is specified as 0.18~0.36 mm for a matched pair. Secondary operations that reduce tooth width are discouraged. The J-series variants require a lead time of up to 5 working days and are limited to 1-20 units per order.
Module 2, 44 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-44J32 | KSS2-44J32 |
| Product Name | Metal Spur Gears (metric) | Module 2, 44 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |