QTC METRIC GEARS Metal Spur Gears (metric) KSS2-44J22

Description
Module 2, 44 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Request a Quote
Description
Module 2, 44 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS2-44J22 is a module 2, 44-tooth steel spur gear with a 22-tooth profile, featuring a 20° pressure angle, S45C material, and JIS grade N8 precision per JIS B1702-1:1998. It has a 22 mm finished bore, a keyway compliant with JIS B1301 Js9 tolerance, and a tooth width of 5 mm. The gear is designed for use with a set screw, and its backlash is specified between 0.18 and 0.36 mm. Secondary operations that reduce tooth width are discouraged due to impacts on precision and strength.

Datasheet Summary
Powered by GS/AI

KSS2-44J22 is a module 2, 44-tooth steel spur gear with a 22-tooth profile, featuring a 20° pressure angle, S45C material, and JIS grade N8 precision per JIS B1702-1:1998. It has a 22 mm finished bore, a keyway compliant with JIS B1301 Js9 tolerance, and a tooth width of 5 mm. The gear is designed for use with a set screw, and its backlash is specified between 0.18 and 0.36 mm. Secondary operations that reduce tooth width are discouraged due to impacts on precision and strength.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2-44J22 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2-44J22
Metal Spur Gears (metric) KSS2-44J22
Module 2, 44 Tooth Mild Steel Spur Gear with 22mm Finished Bore

Module 2, 44 Tooth Mild Steel Spur Gear with 22mm Finished Bore

Supplier's Site Datasheet
Module 2, 44 Tooth Mild Steel Spur Gear with 22mm Finished Bore - KSS2-44J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 44 Tooth Mild Steel Spur Gear with 22mm Finished Bore
KSS2-44J22
Module 2, 44 Tooth Mild Steel Spur Gear with 22mm Finished Bore KSS2-44J22
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2-44J22 KSS2-44J22
Product Name Metal Spur Gears (metric) Module 2, 44 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 44 44
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details
Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details