KSS2-44J16 is a module 2, 44-tooth steel spur gear with a 16 mm finished bore, made from S45C material with a tooth hardness of less than 194 HB, conforming to JIS grade N8 (JIS B1702-1: 1998) precision standards. It has a 20° pressure angle, standard full-depth teeth, and a keyway machined to JIS B1301 Js9 tolerance. The gear includes an M4 set screw and has a weight of 1.08 kg. Backlash is theorized at 0.18~0.36 mm for a paired mesh. Secondary operations that reduce tooth width are discouraged to preserve precision and strength.
Module 2, 44 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-44J16 | KSS2-44J16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 44 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |