Steel spur gear with module 2, 44 teeth, 15 mm bore, and a keyway, made from S45C material with JIS grade N8 precision as per JIS B1702-1:1998, and a 20° pressure angle. It has a set screw (M4) and weighs 1.09 kg, with theoretical backlash of 0.18~0.36 mm. Keyway follows JIS B1301, Js 9 tolerance. Backlash, allowable torque, and weight are specified for this exact configuration, and secondary operations narrowing tooth width are cautioned against. Set screw included. Series is designated J (available-on-reques
Module 2, 44 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-44J15 | KSS2-44J15 |
| Product Name | Metal Spur Gears (metric) | Module 2, 44 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |