KSS2-42J32 is a module 2, 42-tooth steel spur gear with a 32 mm finished bore, featuring a keyway according to JIS B1301 (Js 9 tolerance) and a set screw. It is made of S45C steel with a tooth hardness of less than 194 HB, has a 20° pressure angle, standard full-depth teeth, and meets JIS grade N8 precision (JIS B1702-1: 1998). The gear has a width of 5 mm, a theoretical backlash range of 0.18~0.36 mm, and an allowable torque of 0.85 N·m based on standard usage conditions. Secondary operations that narrow tooth width are discouraged to preserve precision and strength.
Module 2, 42 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-42J32 | KSS2-42J32 |
| Product Name | Metal Spur Gears (metric) | Module 2, 42 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |