KSS2-42J28 is a module 2, 28-tooth steel spur gear with a 42 mm outside diameter, 20° pressure angle, and standard full-depth teeth, machined from S45C material with a hardness under 194 HB. It features a 10 mm wide keyway conforming to JIS B1301 Js9 tolerance, a 5 mm thick hub, and an overall length of 84 mm, with a bore of 28 mm and a set screw. It is rated at JIS grade N8 precision (JIS B1702-1:1998). The gear includes a set screw and has a theoretical backlash of 0.18~0.36 mm when paired with an identical gear. The product is part of the KSS2-J series, available-on-request
Module 2, 42 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-42J28 | KSS2-42J28 |
| Product Name | Metal Spur Gears (metric) | Module 2, 42 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |