KSS2-42J22 is a module 2, 42-tooth steel spur gear with a 22-tooth profile, 55 mm outer diameter, and 20 mm face width, made of S45C steel with JIS grade N8 precision (JIS B1702-1: 1998), a 20° pressure angle, and a keyway conforming to JIS B1301, Js 9 tolerance. It has a 22 mm bored bore, an M5 set screw, and a theoretical backlash of 0.14~0.30 mm. A set screw is included. The gear is unheat-treated with a maximum tooth hardness of 194 HB. A counterbore reduces the tapped hole depth, as indicated by the "*" designation on the set screw thread.
Module 2, 42 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-42J22 | KSS2-42J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 42 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |