KSS2-42J17 is a module 2, 42-tooth steel spur gear with a 17 mm finished bore, made of S45C material, featuring a 20° pressure angle and standard full-depth teeth, with JIS grade N8 precision. It includes a set screw (M4*), has a tooth width of 20 mm, and a backlash range of 0.18~0.36 mm. The gear is certified to JIS B1702-1:1998, with a keyway conforming to JIS B1301 Js9 tolerance. A set screw is included, and secondary operations that narrow tooth width are discouraged to maintain precision and strength.
Module 2, 42 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-42J17 | KSS2-42J17 |
| Product Name | Metal Spur Gears (metric) | Module 2, 42 Tooth Mild Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |