KSS2-42J15 is a module 2, 42-tooth steel spur gear with a 15 mm finished bore, machined from S45C material with JIS grade N8 precision (JIS B1702-1:1998), a 20° pressure angle, and standard full-depth teeth. It has a keyway conforming to JIS B1301 Js9 tolerance and includes a set screw. The gear weighs 1.01 kg and has a theoretical backlash of 0.18~0.36 mm. The tooth hardness is less than 194 HB. Secondary operations that reduce tooth width are not recommended as they compromise precision and strength. Set screws are supplied with tapped hole variants, denoted by an asterisk.
Module 2, 42 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-42J15 | KSS2-42J15 |
| Product Name | Metal Spur Gears (metric) | Module 2, 42 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |