KSS2-40J32 is a module 2, 40-tooth steel spur gear with a 32 mm finished bore and a keyway conforming to JIS B1301, Js9 tolerance. The gear has 20° pressure angle, standard full-depth teeth, and is made of S45C steel with a hardness of less than 194 HB. It meets JIS grade N8 precision (JIS B1702-1: 1998). The backlash is specified as 0.18~0.36 mm, and the allowable torque for this variant is 0.77 N·m. The gear width is 5 mm. Set screw and keyway are included. Secondary operations that narrow tooth width are discouraged. This part is part of the J Series, available-on-request
Module 2, 40 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-40J32 | KSS2-40J32 |
| Product Name | Metal Spur Gears (metric) | Module 2, 40 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |