KSS2-40J22 is a module 2, 40-tooth steel spur gear with a 22 mm finished bore and a keyway conforming to JIS B1301, Js 9 tolerance. It has a pressure angle of 20°, full-depth teeth, and is made from S45C steel with a hardness of less than 194 HB. Precision meets JIS grade N8 (JIS B1702-1:1998). The gear has a backlash of 0.18~0.36 mm, an allowable torque of 0.88 N·m, and weighs 0.80 kg. A set screw is included for shaft mounting. Secondary operations that reduce tooth width are not recommended due to impact on precision and strength. J-series variants require 5 working days lead time and are limited to 1-20 units per order.
Module 2, 40 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-40J22 | KSS2-40J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 40 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |