KSS2-40J16 is a module 2, 40-tooth steel spur gear with a 16 mm finished bore, made from S45C material with a tooth hardness of less than 194 HB, and precise to JIS Grade N8 (JIS B1702-1: 1998). The gear has a 20° pressure angle, standard full-depth teeth, and a keyway conforming to JIS B1301 Js9 tolerance. It includes a set screw and has a theoretical backlash range of 0.14 to 0.30 mm. The tooth width is 16 mm, and the weight is 0.92 kg. Secondary operations that narrow the tooth width are to be avoided. This part is part of the J series, which requires a lead time for orders of 1 to 20 units.
Module 2, 40 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-40J16 | KSS2-40J16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 40 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |