KSS2-40J15 is a module 2, 40-tooth steel spur gear with a 15 mm bore, made from S45C material and featuring a JIS grade N8 precision rating per JIS B1702-1:1998. It has a 20° pressure angle, standard full-depth teeth, and includes a set screw with a keyway conforming to JIS B1301 (Js9 tolerance). The gear has a tooth hardness of less than 194 HB, a weight of 0.92 kg, and an allowable torque of 0.92 N•m. Backlash is specified as 0.14~0.30 mm for a matched pair. The product is part of the KSS series with a 55 mm OD, 80 mm pitch diameter, and 5 mm face width.
Module 2, 40 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-40J15 | KSS2-40J15 |
| Product Name | Metal Spur Gears (metric) | Module 2, 40 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |