KSS2-40 is a module 2, 40-tooth steel spur gear with a plain bore, made of S45C material, featuring standard full-depth teeth at a 20° pressure angle, and precision grade JIS N8 per JIS B1702-1:1998. The gear has a tooth hardness of less than 194 HB, a width of 20 mm, and a weight of 0.93 kg. A set screw is included for mounting, with keyways formed to JIS B1301, Js 9 tolerance. Backlash is specified between 0.14 mm and 0.30 mm for identical gear pairs in mesh. Allowable torque values are calculated under assumed usage conditions.
Module 2, 40 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-40 | KSS2-40 |
| Product Name | Metal Spur Gears (metric) | Module 2, 40 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |