KSS2-38J32 is a module 2, 32-tooth steel spur gear with a 32 mm finished bore, keyway compliant with JIS B1301 (Js 9 tolerance), and a set screw. It has a pressure angle of 20°, full-depth teeth, and is made of S45C steel with a hardness of less than 194 HB. Precision conforms to JIS grade N8 (JIS B1702-1:1998). The gear has a pitch diameter of 64 mm, face width of 10 mm, and weighs 0.70 kg. Backlash is specified as 0.14-0.30 mm for a matched pair. The part is available upon request with a lead time of up to 5 working days and a maximum order quantity of 20 units per request.
Module 2, 38 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-38J32 | KSS2-38J32 |
| Product Name | Metal Spur Gears (metric) | Module 2, 38 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 38 | 38 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |