KSS2-38J28 is a module 2, 28-tooth steel spur gear with a 28mm finished bore, designed for mechanical power transmission. It features a 20° pressure angle, standard full-depth teeth, and is made from S45C steel with a hardness of less than 194HB. Precision meets JIS grade N8 (JIS B1702-1:1998). The gear has a 6mm wide keyway according to JIS B1301 (Js 9 tolerance), an overall thickness of 5mm, and weighs 0.74kg. Theoretical backlash is 0.14~0.30mm. Set screw and mounting dimensions are specified for the J-series variant.
Module 2, 38 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-38J28 | KSS2-38J28 |
| Product Name | Metal Spur Gears (metric) | Module 2, 38 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 38 | 38 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |