QTC METRIC GEARS Metal Spur Gears (metric) KSS2-38J19

Description
Module 2, 38 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Request a Quote
Description
Module 2, 38 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS2-38J19 is a module 2, 19-tooth steel spur gear with a 19 mm bore, keyway according to JIS B1301 (Js9 tolerance), and a set screw. It has a 20° pressure angle, standard full-depth teeth, and is made of S45C steel with a hardness under 194 HB. Precision follows JIS grade N8 (JIS B1702-1: 1998). The gear is designed for use with a 6 x 2.8 mm keyway and M5 set screw, with a theoretical backlash of 0.14~0.30 mm. Weight is 0.82 kg. Secondary operations narrowing tooth width are discouraged as they affect precision and strength.

Datasheet Summary
Powered by GS/AI

KSS2-38J19 is a module 2, 19-tooth steel spur gear with a 19 mm bore, keyway according to JIS B1301 (Js9 tolerance), and a set screw. It has a 20° pressure angle, standard full-depth teeth, and is made of S45C steel with a hardness under 194 HB. Precision follows JIS grade N8 (JIS B1702-1: 1998). The gear is designed for use with a 6 x 2.8 mm keyway and M5 set screw, with a theoretical backlash of 0.14~0.30 mm. Weight is 0.82 kg. Secondary operations narrowing tooth width are discouraged as they affect precision and strength.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2-38J19 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2-38J19
Metal Spur Gears (metric) KSS2-38J19
Module 2, 38 Tooth Mild Steel Spur Gear with 19mm Finished Bore

Module 2, 38 Tooth Mild Steel Spur Gear with 19mm Finished Bore

Supplier's Site Datasheet
Module 2, 38 Tooth Mild Steel Spur Gear with 19mm Finished Bore - KSS2-38J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 38 Tooth Mild Steel Spur Gear with 19mm Finished Bore
KSS2-38J19
Module 2, 38 Tooth Mild Steel Spur Gear with 19mm Finished Bore KSS2-38J19
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2-38J19 KSS2-38J19
Product Name Metal Spur Gears (metric) Module 2, 38 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 38 38
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK KS5-30J30, Module 5, 30 Tooth, Alloy Steel Spur Gears - ks5-30j30 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 30
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 72 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design Metric
View Details