KSS2-38J15 is a steel spur gear with a module of 2, 15 teeth, and a 15 mm bore, designed for use in mechanical power transmission. The gear features a standard full-depth tooth profile with a 20° pressure angle, manufactured from S45C steel, and meets JIS grade N8 precision (JIS B1702-1: 1998). It has a keyway conforming to JIS B1301 (Js 9 tolerance) and is supplied with a set screw. The gear width is 5 mm, and the nominal weight is 0.85 kg. Backlash is specified as 0.14~0.30 mm in normal direction for a matched pair, and allowable torque is 0.85 N·m based on assumed usage conditions. Secondary operations narrowing tooth width are cautioned against due to potential impacts on precision and strength.
Module 2, 38 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-38J15 | KSS2-38J15 |
| Product Name | Metal Spur Gears (metric) | Module 2, 38 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 38 | 38 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |