KSS2-38J14 is a module 2, 14-tooth steel spur gear with a 14 mm bore, S45C material, JIS grade N8 precision, 20° pressure angle, and a keyway conforming to JIS B1301 Js9 tolerance. It includes an M4 set screw and has a backlash of 0.14~0.30 mm. The gear has a tooth hardness of less than 194 HB and a weight of 0.85 kg. It is part of a series where J variants are available-on-request
Module 2, 38 Tooth Mild Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-38J14 | KSS2-38J14 |
| Product Name | Metal Spur Gears (metric) | Module 2, 38 Tooth Mild Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 38 | 38 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |