KSS2-38J12 is a module 2, 38-tooth steel spur gear with a 12 mm finished bore, made from S45C material with a hardness of less than 194 HB, and features a standard full-depth tooth profile at a 20° pressure angle. It complies with JIS grade N8 precision (JIS B1702-1: 1998) and includes a set screw for shaft fixation. The keyway conforms to JIS B1301 with Js9 tolerance, and the gear has an allowable torque of 0.87 N·m and a backlash range of 0.14~0.30 mm. The gear's dimensions are 55 mm outer diameter, 38 mm pitch diameter, and 20 mm face width, with a weight of 0.86 kg.
Module 2, 38 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-38J12 | KSS2-38J12 |
| Product Name | Metal Spur Gears (metric) | Module 2, 38 Tooth Mild Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 38 | 38 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |