KSS2-36J32 is a steel spur gear with module 2, 32 teeth, and a 32mm bore, featuring a keyway compliant with JIS B1301 (Js 9 tolerance) and a set screw. It has a pitch diameter of 64 mm, face width of 10 mm, and a theoretical backlash of 0.14 to 0.30 mm. The gear is made of S45C steel with a tooth hardness less than 194 HB, precision grade JIS N8 per JIS B1702-1:1998, and a 20° pressure angle. The part includes a set screw and is available with a tapped hole design.
Module 2, 36 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-36J32 | KSS2-36J32 |
| Product Name | Metal Spur Gears (metric) | Module 2, 36 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |