KSS2-36J30 is a steel spur gear with module 2, 30 teeth, and a 30 mm bore. It features a keyway sized 8 mm wide by 3.3 mm deep conforming to JIS B1301 Js9 tolerance, and includes a set screw. The gear has a pressure angle of 20°, standard full-depth teeth, and is made from S45C steel with a tooth hardness of less than 194 HB. Precision grade is JIS N8 (JIS B1702-1:1998). The face width is 30 mm, overall diameter is 60 mm, and thickness is 5 mm. Backlash is specified as 0.14-0.30 mm for a matched pair. The part is black oxide coated except where modified, and secondary operations affecting tooth width are discouraged.
Module 2, 36 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-36J30 | KSS2-36J30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 36 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |