KSS2-36J20 is a steel spur gear with a module of 2, 20 teeth, and a 20 mm bore, featuring a keyway of 6 mm width by 2.8 mm depth and an M5 threaded hole for a set screw. It is manufactured from S45C steel with a tooth hardness of less than 194 HB, and meets JIS grade N8 precision (JIS B1702-1: 1998). The gear has a 20° pressure angle and standard full-depth teeth. Backlash is specified as 0.14 to 0.30 mm in the normal direction for a mating pair. The part includes a set screw and is not subjected to black oxide coating on modified surfaces.
Module 2, 36 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-36J20 | KSS2-36J20 |
| Product Name | Metal Spur Gears (metric) | Module 2, 36 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |